The PC113 is a subminiature general purpose relay with a DPDT (2 Form C) contact configuration, designed for switching loads up to 20A at 277VAC or 28VDC. This variant features PCB pins, a flange mount case, 48VDC coil, and gold plated contacts, with an operating temperature range of -40°C to 85°C. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, and weighs approximately 50g. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, initial contact resistance is 50 mΩ max, and both operate and release times are 25ms. Coil power consumption is 0.9W.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-48D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |