The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12 A or 20 A switching capacity for AC and DC loads. This part features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, and a 48 VAC coil. It is RoHS compliant. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The relay operates from -40°C to 85°C, with a dielectric strength of 1500 V rms between coil and contacts and 1000 V rms between contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Coil power is 1.2 VA, with an operate time of 25 ms and release time of 25 ms.
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-48A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |