Picker Components General Purpose Relays PC113-2C-P-C1-48A-LD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1FormC or 2FormC contact configurations. This variant features a PCB pin termination, flange mount case, 48VAC coil, LED indicator, internal diode, and RoHS compliance. It has a contact material of AgCdO, operates from -40°C to 85°C, and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles. The relay has a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. Dimensions are 35.00 mm L × 27.60 mm W × 21.60 mm H.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1FormC or 2FormC contact configurations. This variant features a PCB pin termination, flange mount case, 48VAC coil, LED indicator, internal diode, and RoHS compliance. It has a contact material of AgCdO, operates from -40°C to 85°C, and meets dielectric strength ratings of 1500V rms between coil and contacts and 1000V rms between poles. The relay has a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. Dimensions are 35.00 mm L × 27.60 mm W × 21.60 mm H.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-P-C1-48A-LD-X
Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-C1-48A-LD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
General Purpose Relays - 1-1393845-3 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details