The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacities for AC and DC loads. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, and integrates an LED indicator and internal diode. It operates with a 24VDC coil, consuming 0.9W, and has a coil pick-up voltage of 18.0VDC and release voltage of 2.4VDC. Contact rating is 12A at 250VAC or 28VDC, with a maximum switching voltage of 300VAC and 48VDC. The relay has an operate and release time of 25ms, operates from -40°C to 85°C, and uses AgCdO contacts. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. It is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |