The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, gold plated contacts, and a 24 VDC coil. It has a coil power consumption of 0.9 W, operate and release times of 25 ms, and operates within a temperature range of -40°C to 85°C. The relay supports a maximum switching voltage of 300 VAC and 48 VDC, with contact material being AgCdO. Insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load. Weight is approximately 50 g, and dimensions are 35.00 × 27.60 × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |