Picker Components General Purpose Relays PC113-2C-P-C1-24D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. It is available with PCB pin termination, a top mounting flange, and gold plated contacts. The relay operates with a 24VDC coil, consuming 2.4VA, and features an internal diode. With a contact form of 2C (DPDT), it supports a maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 20A. The contact material is AgCdO. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. Dimensions are 35.00 mm (length) × 27.60 mm (width) × 21.60 mm (height). The relay meets UL/CUL ratings for general purpose applications and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at rated load. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. It is available with PCB pin termination, a top mounting flange, and gold plated contacts. The relay operates with a 24VDC coil, consuming 2.4VA, and features an internal diode. With a contact form of 2C (DPDT), it supports a maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 20A. The contact material is AgCdO. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. Dimensions are 35.00 mm (length) × 27.60 mm (width) × 21.60 mm (height). The relay meets UL/CUL ratings for general purpose applications and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations at rated load. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-P-C1-24D-D-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-C1-24D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232835 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.2471C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-507 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers