The PC113 is a subminiature general purpose relay with a DPDT (2 Form C) contact configuration, rated for 12A at 250VAC and 10A at 277VAC, and 12A at 28VDC. It features PCB pin termination, a flange mount case, and a 24VAC coil requiring 1.2VA. The relay operates from -40°C to 85°C, offers dielectric strength of 1500V rms between coil and contacts, and uses AgCdO contact material. Weighing approximately 50g, it measures 21.6mm x 27.6mm x 35mm. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |