The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching 12A at 277VAC or 12A at 28VDC for general purpose applications. It is available with PCB pin termination, a top mounting flange, and an internal diode. The relay has a coil voltage of 24VAC, consuming 1.2VA, with a pick-up voltage of 19.2VAC and release voltage of 7.2VAC. Operate and release times are 25ms each. The contact material is AgCdO, with an operating temperature range of -40°C to 85°C. Dimensions are 35.00mm x 27.60mm x 21.60mm. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between poles. The relay is RoHS compliant and process sealed.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |