The PC113 is a subminiature general purpose relay with a 2-form C DPDT contact configuration, designed for switching up to 20A at 277VAC or 28VDC. It features a PCB pin termination, a flange mount case, and an internal diode for coil suppression. The relay operates on a 240VAC coil with a power consumption of 1.2VA, operates within a temperature range of -40°C to 85°C, and has an insulation resistance of 100MΩ min. at 500VDC. Contact material is AgCdO, with a maximum switching voltage of 300VAC and 48VDC. The physical dimensions are 35.0mm in length, 27.6mm in width, and 21.6mm in height.
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-240A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |