The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering contact ratings of 12A at 250VAC or 10A at 277VAC, and 20A at 277VAC or 28VDC depending on contact form. This variant features a DPDT (Form C) contact configuration, PCB pin termination, flange mount case, gold plated contacts, and a 220VAC coil. It operates at 1.2VA, with an operate time of 25ms and release time of 25ms. The relay supports an operating temperature range of -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and meets UL/CUL ratings for general purpose switching. Mechanical life exceeds 10^7 operations, and electrical life is rated at 10^5 operations at rated load. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. Contact material is AgCdO.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-220A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |