Picker Components General Purpose Relays PC113-2C-P-C1-220A-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It is available in DPDT (2 Form C) contact configuration with PCB pin termination and a top mounting flange. The relay features an internal diode, gold-plated contacts option, and is designed for operation from -40°C to 85°C. It has a coil power consumption of 1.2 VA at 220 VAC, with operate and release times of 25 ms. The contact material is AgCdO, insulation resistance is 100 MΩ minimum at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. The relay weighs approximately 50 g and meets UL/C-UL ratings for general-purpose applications.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 1 or 2 poles, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It is available in DPDT (2 Form C) contact configuration with PCB pin termination and a top mounting flange. The relay features an internal diode, gold-plated contacts option, and is designed for operation from -40°C to 85°C. It has a coil power consumption of 1.2 VA at 220 VAC, with operate and release times of 25 ms. The contact material is AgCdO, insulation resistance is 100 MΩ minimum at 500 VDC, and dielectric strength is 1500 V rms between coil and contacts. The relay weighs approximately 50 g and meets UL/C-UL ratings for general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-P-C1-220A-D-X
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-C1-220A-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824475 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA12.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers