Subminiature general purpose relay with DPDT (2 Form C) contacts, PCB pin termination, flange mount case, 12VDC coil, and gold plated contacts. Switching capacity is 12A at 250VAC or 28VDC, with maximum switching voltage of 300VAC and 48VDC. Coil power consumption is 0.9W, operate time is 25ms, and release time is 25ms. Operating temperature range is -40°C to 85°C. Contact material is AgCdO. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-12D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |