The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1 or 2 pole contact forms. This variant features a DPDT (2 Form C) contact arrangement, PCB pin termination, a flange mount case, gold plated contacts, and a 12VAC coil. It has a coil power of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. The relay meets dielectric strength ratings of 1500V rms between coil and contacts, and 1000V rms between open contacts and poles. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant and weighs approximately 50g. Dimensions are 35.00 x 21.60 x 27.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-C1-12A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |