Picker Components General Purpose Relays PC113-2C-P-C1-110D-L-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, and an LED indicator. It operates on a 110 VDC coil with a power consumption of 0.9 W, a pick-up voltage of 82.5 VDC, and a release voltage of 11 VDC. The operate and release times are both 25 ms. The relay has an operating temperature range of -40°C to 85°C, offers AgCdO contacts, and is RoHS compliant. The physical dimensions are 35.00 mm x 27.60 mm x 21.60 mm, and it weighs approximately 50 g.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a flange mount case, and an LED indicator. It operates on a 110 VDC coil with a power consumption of 0.9 W, a pick-up voltage of 82.5 VDC, and a release voltage of 11 VDC. The operate and release times are both 25 ms. The relay has an operating temperature range of -40°C to 85°C, offers AgCdO contacts, and is RoHS compliant. The physical dimensions are 35.00 mm x 27.60 mm x 21.60 mm, and it weighs approximately 50 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-P-C1-110D-L-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-C1-110D-L-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441582 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Basic relay - 857-150 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers