The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 48VDC coil, and an LED indicator. It has a coil power consumption of 0.9W, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. The relay is RoHS compliant and has AgCdO contacts with an initial contact resistance of 50 mΩ max. Physical dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The case includes a top mounting flange and is compatible with the SC113 socket series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |