The PC113 series is a subminiature general purpose relay with 1 or 2 pole contacts, rated for 12 A or 20 A switching capacity. It is available with PCB pins and gold-plated contacts. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, with a mass of approximately 50 g. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Contact material is AgCdO with initial resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. For the 48 VDC coil, resistance is 62.4 Ω, pick-up voltage is 36.0 VDC, release voltage is 4.8 VDC, and power consumption is 0.9 W. Operate and release times are both 25 ms. RoHS compliant and compatible with SC113 sockets.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-48D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |