The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching 12A at 250VAC or 12A at 28VDC, and 20A at 277VAC or 20A at 28VDC. It is available with PCB pin termination and gold plated contacts. The relay has a coil power of 0.9W for DC operation, with a 24VDC coil variant requiring a pick-up voltage of 18.0VDC and release voltage of 2.4VDC. Operate and release times are both 25ms. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It operates from -40°C to 85°C, has an insulation resistance of 100MΩ min at 500VDC, and a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, and it is RoHS compliant. The relay is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |