The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC, and 12A at 250VAC. It features a DPDT (2 Form C) contact configuration, PCB pin termination, and a 240VAC coil. The relay includes an LED indicator and is RoHS compliant. It has a physical size of 35.00 mm in length and 21.60 mm in width, with a weight of approximately 50g. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The coil power consumption is 1.2VA, with an operate and release time of 25ms. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Insulation resistance is 100MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-240A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |