The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 or 2 pole forms. This variant has a DPDT (2 Form C) contact arrangement, PCB pin termination, gold-plated contacts, and a 240VAC coil. It measures 35.00 mm × 27.60 mm × 21.60 mm. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO with initial resistance ≤50 mΩ. Dielectric strength is 1500 V rms between coil and contacts, and 1000 V rms between poles. Mechanical life is 1 × 10^7 operations; electrical life is 1 × 10^5 at rated load. Coil power is 1.2 VA with operate and release times of 25 ms. Terminals support 8 N for QC and 4 N for PCB. Solderability is 260°C for 5 s ± 0.5 s. RoHS compliant and weighs approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-240A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |