The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1PDT and 2PDT contact forms. This variant features a 240VAC coil, PCB pin termination, gold-plated contacts, and an internal diode. It has a dimensions of 35.00 mm length, 27.60 mm width, and 21.60 mm height. The relay operates from -40°C to 85°C, with a coil power consumption of 72.0 VA and coil resistance of 19000 Ω. Contact material is AgCdO, with a maximum switching voltage of 300VAC and 48VDC. The relay meets UL/CUL ratings for 277VAC at 10A and 28VDC at 12A, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. It is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-240A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |