The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC, and 12 A at 250 VAC. It features AgCdO contacts, a coil power consumption of 1.2 VA for AC coils, and operates with a 240 VAC coil. The relay can be mounted with PCB pins, has an operating temperature range of -40°C to 85°C, and includes an internal diode for coil suppression. It is RoHS compliant and meets UL/CUL ratings with 1500 Vrms dielectric strength between coil and contacts. Dimensions are approximately 35.00 mm x 21.60 mm x 27.60 mm, and it weighs about 50 g.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-240A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |