Picker Components General Purpose Relays PC113-2C-P-220A-GLD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, rated for 12A and 20A switching capacity with AC and DC coils. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, gold plated contacts, and a 220VAC coil. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, handles a maximum switching voltage of 300VAC and 48VDC, and draws 1.2VA at 220VAC. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Mechanical life is 10⁷ operations, with electrical life rated at 10⁵ operations at rated load. The contact material is AgCdO.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, rated for 12A and 20A switching capacity with AC and DC coils. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, gold plated contacts, and a 220VAC coil. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, handles a maximum switching voltage of 300VAC and 48VDC, and draws 1.2VA at 220VAC. It meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, and 1000V rms between poles. Mechanical life is 10⁷ operations, with electrical life rated at 10⁵ operations at rated load. The contact material is AgCdO.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-P-220A-GLD-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-220A-GLD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay - 700-CFM310R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details