The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. It features PCB pin termination, gold-plated contacts, and a 220VAC coil option. The relay has a 50g weight, operates from -40°C to 85°C, and meets UL and CUL ratings for 277VAC/10A and 28VDC/10A general purpose loads. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Contact material is AgCdO, with initial contact resistance ≤50 mΩ and a mechanical life of 10^7 operations. Maximum switching power is 5540VA at 300VAC. Dimensions are 21.6 mm × 27.6 mm × 35.0 mm. Solderability complies with 260°C for 5 seconds, and terminal strength is 4N for PCB mounts. Coil power for 220VAC is 1.2 VA, operate time is 25 ms, and release time is 25 ms.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |