The PC113 series is a subminiature general purpose relay with contact ratings of 12A for 250VAC and 10A for 277VAC, and 20A for 277VAC or 28VDC depending on contact form. This variant features a DPDT (2 Form C) contact configuration, PCB pin terminals, a 12VDC coil with 0.9W power consumption, and RoHS compliance. It has an operating temperature range of -40°C to 85°C, dielectric strength of 1500V rms between coil and contacts, and uses AgCdO contact material. The relay measures 21.6 x 27.6 x 35.0 mm and weighs approximately 50g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |