Picker Components General Purpose Relays PC113-2C-P-12D-GD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This part features PCB pin termination, a 12 VDC coil, gold plated contacts, and an internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9 W, and a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum and a mechanical life of 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 12 A or 20 A switching capacity, available in 1 Form C (SPDT) or 2 Form C (DPDT) contact configurations. This part features PCB pin termination, a 12 VDC coil, gold plated contacts, and an internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9 W, and a dielectric strength of 1500 V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum and a mechanical life of 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-P-12D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-P-12D-GD-X
General Purpose Relays 2500-PC113-2C-P-12D-GD-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-P-12D-GD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.21 - Modular step relays 16A - 202180240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.OA02.2424S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details