The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity and 1 or 2 poles. This variant has a DPDT (2 Form C) contact, PC pin termination, 12VAC coil, and LED indicator. It measures 35.00 mm long, 27.60 mm wide, and 21.60 mm high. Maximum switching voltage is 300VAC and 48VDC, with 20A current rating. Contact material is AgCdO, with 50 mΩ max initial resistance. Operates from -40°C to 85°C, stores from -40°C to 155°C. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles or open contacts. Mechanical life is 10^7 operations, electrical life 10^5 at rated load. RoHS compliant and compatible with SC113 sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |