The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching 12A or 20A at AC or DC voltages. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, gold-plated contacts, and a 12VAC coil. It has a maximum switching capacity of 560W and 5540VA, with a coil power consumption of 1.2VA. The relay operates at temperatures from -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. The case dimensions are 35.00mm x 27.60mm x 21.60mm. It meets UL and CUL standards for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |