The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching up to 20A at 277VAC or 28VDC, and 12A at 250VAC. It features AgCdO contacts, gold plating as an option, and is available with PCB pins. The relay has a coil power rating of 1.2VA for 120VAC, operate and release times of 25ms, and operates within a temperature range of -40°C to 85°C. It meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. The physical dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The device is RoHS compliant and compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |