The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, available in SPDT or DPDT configurations, capable of switching up to 20A at 277VAC or 28VDC. This variant features a 110VDC coil, PCB pin termination, gold plated contacts, and an internal diode. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 50g. The relay operates from -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The coil power consumption is 11.0W at rated voltage, with an operate time of 25ms and a release time of 25ms.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |