The PC113 series is a subminiature general purpose relay with 1 and 2 pole contact forms, capable of switching up to 20 A at 277 VAC or 28 VDC. This variant features a DPDT (2 Form C) contact configuration, PCB pin termination, a 110 VDC coil, and an internal diode. It measures 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. The relay operates from -40°C to 85°C, has a coil power consumption of 11.0 W, a must operate voltage of 82.5 VDC, a must release voltage of 11 VDC, and an operate and release time of 25 ms. Contacts are made of AgCdO with an initial resistance of 50 mΩ max. It meets UL and CUL ratings for general purpose applications with dielectric strength of 1500 V rms between coil and contacts, and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-P-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |