The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms including DPDT (2 Form C). The variant with 48VDC coil, gold plated contacts, and flange mount (C1) has a coil power consumption of 0.9 W, with a pick-up voltage of 36 VDC and release voltage of 4.8 VDC. It operates within a temperature range of -40°C to 85°C, features AgCdO contacts, and meets dielectric strengths of 1500 V rms between coil and contacts and 1000 V rms between open contacts. The terminal type is PCB pins, and the physical dimensions are 21.6 mm x 27.6 mm x 35.0 mm. The relay is RoHS compliant and compatible with SC113 sockets. Laboratory testing under actual load conditions is recommended due to variability from switching frequency, environment, and in-rush currents.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |