The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A and 20A switching capacity for AC and DC loads. The PC113-2C-C1-48D-G-X variant is a DPDT (2 Form C) relay with a 48VDC coil, gold plated contacts, and a flange mount case. It measures 35.00 mm x 27.60 mm x 21.60 mm and terminates via PC pins. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, and meets UL/CUL ratings for 28VDC at 12A and 277VAC at 10A. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Contact material is AgCdO, with a maximum switching current of 20A and mechanical life of 10^7 operations. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-48D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |