The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in single or double pole forms. The PC113-2C-C1-24A-G-X variant features a DPDT (2 Form C) contact configuration, a 24 VAC coil, gold-plated contacts, and a top mounting flange. It operates with a coil power of 1.2 VA, has an operate time of 25 ms, and a release time of 25 ms. The relay supports a maximum switching voltage of 300 VAC and a maximum switching current of 20 A, with contact material being AgCdO. The operating temperature range is -40°C to 85°C. The case is designed for compatibility with the SC113 series socket. Physical dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-24A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |