Picker Components General Purpose Relays PC113-2C-C1-240A-GL-X

Description
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, a 240VAC coil, gold-plated contacts, a flange mount case, and RoHS compliance. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports switching up to 277 VAC and 28 VDC at rated currents, with a maximum switching power of 560 W and 5540 VA. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and withstands 100 m/s² shock and 10-40 Hz vibration with 1.27 mm amplitude. Coil power is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. Terminal strength is 8 N for quick-connect, 4 N for PCB.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general-purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a DPDT (2 Form C) contact configuration, a 240VAC coil, gold-plated contacts, a flange mount case, and RoHS compliance. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports switching up to 277 VAC and 28 VDC at rated currents, with a maximum switching power of 560 W and 5540 VA. Contact material is AgCdO, with initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and withstands 100 m/s² shock and 10-40 Hz vibration with 1.27 mm amplitude. Coil power is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. Terminal strength is 8 N for quick-connect, 4 N for PCB.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC113-2C-C1-240A-GL-X
Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-240A-GL-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1222S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202780120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details