Picker Components General Purpose Relays PC113-2C-C1-12D-L-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, switching capacities of 12A or 20A, and available with DC or AC coils. This variant features a DPDT (2 Form C) contact configuration, a 12VDC coil, a flange mount case, an LED indicator, and RoHS compliance. It has a coil power of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. The relay uses AgCdO contacts with a maximum switching current of 20A, and supports 12A at 250VAC or 28VDC. Dimensions are 35.00 x 27.60 x 21.60 mm with terminal strength of 8N for QC and 4N for PCB. Solderability is rated at 260°C for 5 seconds, and it meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles or open contacts.

Datasheet Summary
Powered by GS/AI

The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, switching capacities of 12A or 20A, and available with DC or AC coils. This variant features a DPDT (2 Form C) contact configuration, a 12VDC coil, a flange mount case, an LED indicator, and RoHS compliance. It has a coil power of 0.9W, operate and release times of 25ms, and operates from -40°C to 85°C. The relay uses AgCdO contacts with a maximum switching current of 20A, and supports 12A at 250VAC or 28VDC. Dimensions are 35.00 x 27.60 x 21.60 mm with terminal strength of 8N for QC and 4N for PCB. Solderability is rated at 260°C for 5 seconds, and it meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles or open contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-C1-12D-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-C1-12D-L-X
General Purpose Relays 2500-PC113-2C-C1-12D-L-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-C1-12D-L-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.0653S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details