The PC113 series is a subminiature general purpose relay with 12A and 20A contact ratings, available in 1 or 2 pole contact forms. The PC113-2C-C1-12D-G-X variant features a DPDT (2 Form C) contact configuration, a 12VDC coil, gold-plated contacts, and a flange mount case. It has a maximum switching current of 20A, a switching voltage rating of 300VAC and 48VDC, and operates within a temperature range of -40°C to 85°C. The relay measures 27.60mm x 21.60mm x 35.00mm, weighs approximately 50g, and meets UL/CUL ratings for general purpose applications. Contact material is AgCdO with an initial contact resistance of 50 mΩ max.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |