The PC113 is a subminiature general purpose relay with a DPDT (2 Form C) contact configuration, rated for 12A switching current at 250VAC or 12A at 28VDC. It features a 12VAC coil with a power consumption of 1.2VA, operate and release times of 25ms, and a flange mount case. The relay has AgCdO contacts, an operating temperature range of -40°C to 85°C, and is RoHS compliant. Dimensions are 35.0mm length, 27.6mm width, and 21.6mm height. Terminal type is solder lug.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |