The PC113 series is a subminiature general purpose relay with 12A or 20A switching capacity, available in 1 or 2 pole Form C contact configurations. This variant features a flange mount case, 12VAC coil, and gold plated contacts. It measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The relay supports a maximum switching voltage of 300VAC and 48VDC, with a coil power consumption of 1.2VA. Operating temperature ranges from -40°C to 85°C, and it has a mechanical life of 1 × 10^7 operations. Contact material is AgCdO, and it complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |