The PC113 series is a subminiature general purpose relay with 1 or 2 pole contacts, available in SPDT or DPDT (Form C) configurations, rated for 12A or 20A switching capacity. This variant features a flange mount case, 120VAC coil, LED indicator, internal diode, and PC pin termination. It supports a maximum switching voltage of 300VAC and 48VDC, with contact material AgCdO. The relay operates at -40°C to 85°C, has a coil power consumption of 1.2VA, and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1×10⁷ operations, and electrical life is 1×10µ operations at rated load. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-120A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |