The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This variant features a flange mount case, 120 VAC coil, gold plated contacts, and a DPDT (2 Form C) contact configuration. The relay has a maximum switching voltage of 300 VAC and 48 VDC, with a maximum switching current of 20 A. Contact material is AgCdO, and initial contact resistance is 50 mΩ max. The operating temperature range is -40°C to 85°C, with storage from -40°C to 155°C. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. The coil power is 1.2 VA, and operate and release times are 25 ms each. It meets UL and CUL ratings for general purpose applications.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |