The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12 A and 20 A switching capacity for AC and DC loads. This variant features a DPDT (2 Form C) contact configuration, a flange mount case, a 120 VAC coil, and an internal diode. It has a physical size of 35.00 mm x 27.60 mm x 21.60 mm and terminates via PC pins. The relay operates from -40°C to 85°C, withstands 1500 V rms between coil and contacts, and has a contact material of AgCdO with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Coil power consumption is 1.2 VA, with an operate time of 25 ms and release time of 25 ms. It is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-C1-120A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |