Picker Components General Purpose Relays PC113-2C-48D-L-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 1 or 2 poles, rated for 12A or 20A switching capacity. It supports AC and DC coils, with the 48VDC variant consuming 4.8W. The relay has Form C contacts, AgCdO contact material, and an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and meets UL/CSA ratings for 28VDC/12A and 277VAC/10A loads. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. The device is available in PCB pin or plug-in termination and includes a top mounting flange option. It is RoHS compliant and, when specified with an L option, includes an LED indicator. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Terminal strength is 8N for QC and 4N for PCB. Dielectric strength is 1500V rms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PC113 is a subminiature general purpose relay with 1 or 2 poles, rated for 12A or 20A switching capacity. It supports AC and DC coils, with the 48VDC variant consuming 4.8W. The relay has Form C contacts, AgCdO contact material, and an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and meets UL/CSA ratings for 28VDC/12A and 277VAC/10A loads. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. The device is available in PCB pin or plug-in termination and includes a top mounting flange option. It is RoHS compliant and, when specified with an L option, includes an LED indicator. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Terminal strength is 8N for QC and 4N for PCB. Dielectric strength is 1500V rms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC113-2C-48D-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC113-2C-48D-L-X
General Purpose Relays 2500-PC113-2C-48D-L-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC113-2C-48D-L-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415007-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers