The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, capable of switching 12A or 20A at up to 277VAC or 28VDC. It is available with PC pins or solder lugs, and features gold-plated contacts and a flange mount option. The relay has a coil power consumption of 0.9W for DC coils, with a 48VDC coil variant specified. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. It operates from -40°C to 85°C and has a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations at rated load. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. The part meets UL and CUL ratings for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-48D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |