The PC113 series is a subminiature general purpose relay with 12A and 20A switching capacity, available in 1 or 2 pole contact forms. This part, identified as PC113-2C-48D-D-X, is a DPDT (2 Form C) relay with a 48VDC coil, internal diode, and RoHS compliance. It features solder lug termination, operates from -40°C to 85°C, and has a coil power consumption of 0.9W. The relay supports a maximum switching current of 20A, a dielectric strength of 1500V rms between coil and contacts, and uses AgCdO contacts. Its dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under general purpose loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-48D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |