The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, offering 12A or 20A switching capacity for AC and DC loads. It is available with PC pins or solder lugs and supports contact forms 1C (SPDT) or 2C (DPDT). The relay operates with a 24VDC coil consuming 2.4VA and can switch up to 277VAC at 10A or 28VDC at 12A. It features AgCdO contacts, a dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. The package measures 35.00 mm x 27.60 mm x 21.60 mm and includes a top mounting flange option. The part is RoHS compliant and compatible with the SC113 series socket. Mechanical life is 10^7 operations, and electrical life is 10^5 under rated load. Solderability withstands 260°C for 5 seconds, and terminal strength is 8N for QC and 4N for PCB mounts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |