The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. It features AgCdO contacts, operates with a 24 VDC coil consuming 0.9 W, and includes gold-plated contacts. The relay supports dielectric strength of 1500 V rms between coil and contacts and 1000 V rms between poles, with an operating temperature range of -40°C to 85°C. It is available with PCB pins or solder lugs and accommodates mounting flanges. The mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Dimensions are 27.6 mm × 21.6 mm × 17.75 mm. It is RoHS compliant and compatible with SC113 sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Contacts, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |