The PC113 series is a subminiature general purpose relay with 12 A and 20 A switching capacity, available in 1 and 2 pole contact forms. This part, configured as DPDT (2 Form C) with a 24 VAC coil, includes an LED indicator and is RoHS compliant. It features AgCdO contacts, a coil power consumption of 1.2 VA, and operates within a temperature range of -40°C to 85°C. The relay supports solder lug termination and meets UL/CUL ratings with a dielectric strength of 1500 V rms between coil and contacts. Maximum switching voltage is 300 VAC, and switching current is rated at 12 A for general purpose loads at 250 VAC. Mechanical life is 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm with a weight of approximately 50 g.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |