The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12 A or 20 A switching capacity. It offers Form C (SPDT or DPDT) contacts with AgCdO material, a maximum switching voltage of 300 VAC and 48 VDC, and a coil power of 1.2 VA for AC operation. The relay supports 24 VAC coil voltage, includes an internal diode, and is available with solder lug or PC pin terminations. It operates from -40°C to 85°C, has a dielectric strength of 1500 V rms between coil and contacts, and mechanical life of 1 × 10⁷ operations. Physical dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. The part is RoHS compliant and compatible with SC113 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |