The PC113 series is a subminiature general purpose relay with 1 or 2 poles, offering 12A and 20A switching capacity for AC and DC loads. It is available in plug-in or PC pin termination styles, with options for gold-plated contacts and a top mounting flange. The relay supports a 240VAC coil voltage, operates within a temperature range of -40°C to 85°C, and has a contact rating of 12A at 250VAC and 10A at 277VAC. It features a dielectric strength of 1500V rms between coil and contacts, an initial contact resistance of 50 mΩ max, and a mechanical life of 10^7 operations. The case dimensions are 21.6 mm x 27.6 mm x 35.0 mm, with a weight of approximately 50 g. The relay is RoHS compliant, meets UL/CSA ratings, and is compatible with the SC113 series socket.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-240A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |