The PC113 series is a subminiature general purpose relay with 1 or 2 pole contact forms, rated for 12A or 20A switching capacity, available in SPDT or DPDT configurations. It supports AC and DC coil voltages, including 220VAC, and offers options for PC pins, flange mounting, and gold-plated contacts. The relay has a maximum switching voltage of 300VAC and 48VDC, with a coil power of 1.2VA for 220VAC operation. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. Dimensions are 27.60mm x 21.60mm x 17.75mm. The terminal strength is 8N for QC and 4N for PCB. It is RoHS compliant and features internal diode and LED indicator options. Contact material is AgCdO, with initial contact resistance of 50mΩ max and mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 12A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC113-2C-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |